MIC29712WT
MIC29712WT
Active
Description:  IC REG CONV INTEL 1OUT TO220-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29712WT Datasheet
History Price: $14.58000
In Stock: 38300
MIC29712WT vs MIC4043YM4-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, Intel Pentium? Plus
Converter, Power Supplies
Voltage - Input
2.25V ~ 16V
10V
Number of Outputs
1
1
Voltage - Output
1.25V ~ 16V
10V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-253-4, TO-253AA
Supplier Device Package
TO-220-5
SOT-143