MIC29712BT
MIC29712BT
Obsolete
Description:  IC REG CONV INTEL 1OUT TO220-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29712BT Datasheet
History Price: Obsolete
In Stock: 7200
MIC29712BT vs MIC5163YMM
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Applications
Converter, Intel Pentium? Plus
Controller, DDR3, GDDR3/4/5
Voltage - Input
2.25V ~ 16V
0.75V ~ 6V
Number of Outputs
1
1
Voltage - Output
1.25V ~ 16V
Programmable
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TO-220-5
10-MSOP