Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC29712BT
MIC29712BT
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV INTEL 1OUT TO220-5
Manufacturer:
Microchip Technology
Datasheet:
MIC29712BT Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC29712BT vs MIC4043BM4 TR
Part No
MIC29712BT
MIC4043BM4 TR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Applications
Converter, Intel Pentium? Plus
Converter, Power Supplies
Voltage - Input
2.25V ~ 16V
10V
Number of Outputs
1
1
Voltage - Output
1.25V ~ 16V
10V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-253-4, TO-253AA
Supplier Device Package
TO-220-5
SOT-143