MIC29710-5.0WT
MIC29710-5.0WT
Obsolete
Description:  IC REG CONV INTEL 1OUT TO220-3
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 26100
MIC29710-5.0WT vs MIC9130YM-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Converter, Intel Pentium? Plus
Controller, Telecom
Voltage - Input
2.25V ~ 16V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
5V
4.7V ~ 5V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-3
16-SOIC