MIC29512WT
MIC29512WT
Active
Description:  IC REG CONV INTEL 1OUT TO220-5
Manufacturer:  Microchip Technology
Datasheet:   MIC29512WT Datasheet
History Price: $5.33000
In Stock: 8400
MIC29512WT vs MIC9131BM-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Applications
Converter, Intel Pentium? Plus
Controller, Telecom
Voltage - Input
2.24V ~ 20V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
1.24V ~ 15V
4.7V ~ 5V
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220-5
16-SOIC