Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Micrel MIC29203BU
MIC29203BU
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR LDO VOLT REG
Manufacturer:
Micrel
Datasheet:
MIC29203BU Datasheet
History Price: $1.32000
In Stock: 2100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC29203BU vs MIC94345-SYCS TR
Part No
MIC29203BU
MIC94345-SYCS TR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Micrel
Microchip Technology
Series
-
Ripple Blocker
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
3.6V
Voltage - Output (Min/Fixed)
1.24V
3.3V
Voltage - Output (Max)
26V
-
Voltage Dropout (Max)
0.75V @ 400mA
0.2V @ 500mA
Current - Output
400mA
500mA
Current - Quiescent (Iq)
300 μA
250 μA
Current - Supply (Max)
15 mA
-
PSRR
-
85dB ~ 50dB (100Hz ~ 5MHz)
Control Features
Error Flag
Enable
Protection Features
Load Dump, Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
6-UFBGA, WLCSP
Supplier Device Package
TO-263-5
6-WLCSP (0.84x1.32)