MIC2555-1BML-TR
MIC2555-1BML-TR
Discontinued
Description:  IC TRANSCEIVER HALF 1/1 24MLF
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 33300
MIC2555-1BML-TR vs MIC2551BTS
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
USB 2.0
USB 2.0
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
200 mV
200 mV
Data Rate
400kbps
12Mbps
Voltage - Supply
3V ~ 4.5V
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-MLF? (4x4)
14-TSSOP