MIC2551BML
MIC2551BML
Active
Description:  USB TRANSCEIVER
Manufacturer:  Micrel
Datasheet:   MIC2551BML Datasheet
History Price: $0.68000
In Stock: 34500
MIC2551BML vs MIC3001GML-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
USB 2.0
SDH Sonet
Number of Drivers/Receivers
1/1
-
Duplex
Half
-
Receiver Hysteresis
200 mV
-
Data Rate
12Mbps
-
Voltage - Supply
4V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad, 16-MLF?
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
16-MLF? (3x3)
24-MLF? (4x4)