MIC2551AYTS
MIC2551AYTS
Active
Description:  IC TRANSCEIVER HALF 1/1 14TSSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC2551AYTS Datasheet
History Price: $1.01000
In Stock: 10100
MIC2551AYTS vs MIC3001BML-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Type
Transceiver
Transceiver
Protocol
USB 2.0
SDH Sonet
Number of Drivers/Receivers
1/1
-
Duplex
Half
-
Receiver Hysteresis
200 mV
-
Data Rate
12Mbps
-
Voltage - Supply
4V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
14-TSSOP
24-MLF? (4x4)