Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology MIC2551ABTS
MIC2551ABTS
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 14TSSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC2551ABTS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2551ABTS vs MIC2550AYML-TR
Part No
MIC2551ABTS
MIC2550AYML-TR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
USB 2.0
USB 2.0
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
200 mV
200 mV
Data Rate
12Mbps
12Mbps
Voltage - Supply
4V ~ 5.25V
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-VQFN Exposed Pad, 16-MLF?
Supplier Device Package
14-TSSOP
16-MLF? (4x4)