Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology MIC2550AYML25-TR
MIC2550AYML25-TR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 14MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC2550AYML25-TR Datasheet
History Price: $1.38000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2550AYML25-TR vs MIC3001BML-TR
Part No
MIC2550AYML25-TR
MIC3001BML-TR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
Transceiver
Transceiver
Protocol
USB 2.0
SDH Sonet
Number of Drivers/Receivers
1/1
-
Duplex
Half
-
Receiver Hysteresis
200 mV
-
Data Rate
12Mbps
-
Voltage - Supply
4V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN Exposed Pad, 14-MLF?
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
14-MLF? (2.5x2.5)
24-MLF? (4x4)