MIC2210-PSYML-TR
MIC2210-PSYML-TR
Active
Description:  IC REG LINEAR 3V/3.3V 10MLF
Manufacturer:  Microchip Technology
History Price: $1.65000
In Stock: 34600
MIC2210-PSYML-TR vs MIC94355-GYCS-TR
Series
-
Ripple Blocker
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
5.5V
3.6V
Voltage - Output (Min/Fixed)
3V, 3.3V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.25V @ 150mA, 0.42V @ 300mA
0.2V @ 500mA
Current - Output
150mA, 300mA
500mA
Current - Quiescent (Iq)
80 μA
250 μA
Current - Supply (Max)
-
-
PSRR
60dB ~ 40dB (1KHz ~ 20kHz)
85dB ~ 50dB (100Hz ~ 5MHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
6-UFBGA, WLCSP
Supplier Device Package
10-MLF? (3x3)
6-WLCSP (0.84x1.32)