☰
MIC2196BM
MIC2196BM
Discontinued
Description:  IC REG CTRLR BOOST 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC2196BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 16425
MIC2196BM vs MIC2124YMM
Series
-
Hyper Speed Control
Packaging
Bulk
Tube
Status
Discontinued
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.9V ~ 14V
3V ~ 18V
Frequency - Switching
400kHz
300kHz
Duty Cycle (Max)
85%
91%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
10-MSOP