MIC2142BM5
MIC2142BM5
Active
Description:  MICROPOWER BOOST CONVERTER
Manufacturer:  Micrel
Datasheet:   MIC2142BM5 Datasheet
History Price: $0.59000
In Stock: 17600
MIC2142BM5 vs MIC4950YFM-T5
Series
-
Hyper Speed Control
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.2V
2.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
2.2V
0.625V
Voltage - Output (Max)
22V
5.5V
Current - Output
80mA
5A
Frequency - Switching
330kHz
Up to 3.3MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
SOT-23-5
8-SOIC