Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Micrel MIC2141BM5
MIC2141BM5
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
MICROPOWER BOOST CONVERTER
Manufacturer:
Micrel
Datasheet:
MIC2141BM5 Datasheet
History Price: $0.63000
In Stock: 31000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2141BM5 vs MIC4722YML-TR
Part No
MIC2141BM5
MIC4722YML-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.7V
Voltage - Input (Max)
14V
5.5V
Voltage - Output (Min/Fixed)
4.8V
1V
Voltage - Output (Max)
22V
5.5V
Current - Output
10mA
3A
Frequency - Switching
330kHz
2.7MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
12-VFDFN Exposed Pad, 12-MLF?
Supplier Device Package
SOT-23-5
12-MLF? (4x4)