MIC2003-0.8YML-TR
MIC2003-0.8YML-TR
Active
Description:  IC PWR SWITCH P-CHAN 1:1 6MLF
Manufacturer:  Microchip Technology
History Price: $0.97500
In Stock: 36900
MIC2003-0.8YML-TR vs MIC94092YMT-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
2.5V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
800mA
1.2A
Rds On (Typ)
70mOhm
130mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-DFN (2x2)
4-TMLF? (1.2x1.2)
Package / Case
6-VDFN Exposed Pad, 6-MLF?
4-UDFN Exposed Pad, 4-TMLF?