MIC2003-0.5YML
MIC2003-0.5YML
Active
Description:  CURRENT LIMITING CIRCUIT PROTECT
Manufacturer:  Micrel
History Price: $0.44000
In Stock: 31400
MIC2003-0.5YML vs MIC94300YCS-TR
Series
-
Ripple Blocker
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
USB Switch
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
-
On/Off
Voltage - Load
2.5V ~ 5.5V
1.8V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.1A
200mA
Rds On (Typ)
70mOhm
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MLF? (2x2)
4-WLCSP (0.88x0.88)
Package / Case
6-VDFN Exposed Pad, 6-MLF?
4-UFBGA, WLCSP