Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Micrel MIC2003-0.5YML
MIC2003-0.5YML
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
CURRENT LIMITING CIRCUIT PROTECT
Manufacturer:
Micrel
Datasheet:
MIC2003-0.5YML Datasheet
History Price: $0.44000
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2003-0.5YML vs MIC94072YMT
Part No
MIC2003-0.5YML
MIC94072YMT
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Micrel
Micrel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
USB Switch
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
-
On/Off
Voltage - Load
2.5V ~ 5.5V
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.1A
1.2A
Rds On (Typ)
70mOhm
100mOhm
Input Type
Non-Inverting
Inverting
Features
-
Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-MLF? (2x2)
4-TMLF? (1.2x1.6)
Package / Case
6-VDFN Exposed Pad, 6-MLF?
4-UFDFN Exposed Pad, 4-TMLF?