MIC2003-0.5YM5TX
MIC2003-0.5YM5TX
Discontinued
Description:  IC PWR SWITCH P-CHAN 1:1 SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 300
MIC2003-0.5YM5TX vs MIC94300YCS-TR
Series
-
Ripple Blocker
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.5V ~ 5.5V
1.8V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
200mA
Rds On (Typ)
70mOhm
-
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
4-WLCSP (0.88x0.88)
Package / Case
SC-74A, SOT-753
4-UFBGA, WLCSP