Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology MIC1810-15U TR
MIC1810-15U TR
Active
PMIC - Supervisors
Description:
MICROPROCESSOR RESET CIRCUIT
Manufacturer:
Microchip Technology
Datasheet:
MIC1810-15U TR Datasheet
History Price: $0.14000
In Stock: 24500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC1810-15U TR vs MIC826RYMT-TR
Part No
MIC1810-15U TR
MIC826RYMT-TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Power Supply Monitor
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.12V
2.625V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
100ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
6-UFDFN Exposed Pad
Supplier Device Package
SOT23-3 (TO-236)
6-TDFN (1.6x1.6)