MIC1232YN
MIC1232YN
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MIC1232YN Datasheet
History Price: Obsolete
In Stock: 31200
MIC1232YN vs MIC812LUY
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Power Supply Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
4.63V
Output
Open Drain or Open Collector
Push-Pull, Bi-Directional
Reset
Active Low
Active High
Reset Timeout
250ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-253-4, TO-253AA
Supplier Device Package
8-PDIP
SOT-143