Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology MIC1232YN
MIC1232YN
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:
Microchip Technology
Datasheet:
MIC1232YN Datasheet
History Price: Obsolete
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC1232YN vs MIC812JU
Part No
MIC1232YN
MIC812JU
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Microchip Technology
Micrel
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
4V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active High
Reset Timeout
250ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-253-4, TO-253AA
Supplier Device Package
8-PDIP
SOT-143