MIC1232MY-TR
MIC1232MY-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Microchip Technology
History Price: $1.36000
In Stock: 6800
MIC1232MY-TR vs MIC826TYMT-T5
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.37V, 4.62V
3.075V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
250ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-UFDFN Exposed Pad
Supplier Device Package
8-SOIC
6-TDFN (1.6x1.6)