Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel MD2148H
MD2148H
Active
Memory
Description:
IC SRAM 4KBIT PARALLEL 18CDIP
Manufacturer:
Intel
Datasheet:
MD2148H Datasheet
History Price: $11.10000
In Stock: 44300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MD2148H vs MD27C6425
Part No
MD2148H
MD27C6425
Category
Memory
Memory
Manufacturer
Intel
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Non-Volatile
Memory Format
SRAM
EPROM
Technology
SRAM - Asynchronous
EPROM - UV
Memory Size
4Kbit
64Kbit
Memory Organization
1K x 4
8K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
70ns
-
Access Time
70 ns
250 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
18-CDIP
28-CDIP
Supplier Device Package
18-CDIP
28-CDIP