MD2114AL3
MD2114AL3
Active
Description:  IC SRAM 4KBIT PARALLEL 18CDIP
Manufacturer:  Intel
Datasheet:   MD2114AL3 Datasheet
History Price: $8.66000
In Stock: 32100
MD2114AL3 vs MD2148H3
Category
Manufacturer
Series
M2114A
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Asynchronous
SRAM - Asynchronous
Memory Size
4Kbit
4Kbit
Memory Organization
1K x 4
1K x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150ns
55ns
Access Time
150 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
18-CDIP
18-CDIP
Supplier Device Package
18-CDIP
18-CDIP