☰
MCP6V02-E/MD
MCP6V02-E/MD
Active
Description:  IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Manufacturer:  Microchip Technology
History Price: $3.74000
In Stock: 1400
MCP6V02-E/MD vs MCP6002-E/MS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.5V/μs
0.6V/μs
Gain Bandwidth Product
1.3 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
2 μV
4.5 mV
Current - Supply
300μA (x2 Channels)
100μA (x2 Channels)
Current - Output / Channel
22 mA
23 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-DFN (4x4)
8-MSOP