☰
MCP660-E/ST
MCP660-E/ST
Active
Description:  IC OPAMP GP 3 CIRCUIT 14TSSOP
Manufacturer:  Microchip Technology
Datasheet:   MCP660-E/ST Datasheet
History Price: $2.36000
In Stock: 2990
MCP660-E/ST vs MCP6002-E/MC
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
3
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
32V/μs
0.6V/μs
Gain Bandwidth Product
60 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
6 pA
1 pA
Voltage - Input Offset
1.8 mV
4.5 mV
Current - Supply
6mA (x3 Channels)
100μA (x2 Channels)
Current - Output / Channel
90 mA
23 mA
Voltage - Supply Span (Min)
2.5 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
14-TSSOP
8-DFN (2x3)