☰
MCP6487-E/MS
MCP6487-E/MS
Active
Description:  DUAL, 10MHZ OP AMP, E TEMP
Manufacturer:  Microchip Technology
History Price: $0.46000
In Stock: 31325
MCP6487-E/MS vs MCP6002-E/MS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
20V/μs
0.6V/μs
Gain Bandwidth Product
10 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.6 mV
4.5 mV
Current - Supply
550μA (x2 Channels)
100μA (x2 Channels)
Current - Output / Channel
50 mA
23 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP