Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Microchip Technology MCP6293-E/MS
MCP6293-E/MS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MCP6293-E/MS Datasheet
History Price: $0.94000
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP6293-E/MS vs MCP6002-E/MC
Part No
MCP6293-E/MS
MCP6002-E/MC
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
7V/μs
0.6V/μs
Gain Bandwidth Product
10 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
3 mV
4.5 mV
Current - Supply
1mA
100μA (x2 Channels)
Current - Output / Channel
25 mA
23 mA
Voltage - Supply Span (Min)
2.4 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
8-MSOP
8-DFN (2x3)