☰
MCP604-E/P
MCP604-E/P
Active
Description:  IC CMOS 4 CIRCUIT 14DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP604-E/P Datasheet
History Price: $1.75000
In Stock: 21680
MCP604-E/P vs MCP6002-E/MC
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.3V/μs
0.6V/μs
Gain Bandwidth Product
2.8 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
700 μV
4.5 mV
Current - Supply
230μA (x2 Channels)
100μA (x2 Channels)
Current - Output / Channel
22 mA
23 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
6 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-VFDFN Exposed Pad
Supplier Device Package
14-PDIP
8-DFN (2x3)