☰
MCP48CMD02T-E/MF
MCP48CMD02T-E/MF
Active
Description:  IC DAC 8BIT V-OUT 10DFN
Manufacturer:  Microchip Technology
History Price: $1.93000
In Stock: 9200
MCP48CMD02T-E/MF vs MCP47CMD01-E/MG
Series
MCP
MCP
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
4μs
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
External, Internal, Supply
External, Internal, Supply
Voltage - Supply, Analog
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
?.1 (Max), ?.1 (Max)
?.1 (Max), ?.1 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
10-VFDFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
16-QFN (3x3)
Mounting Type
Surface Mount
Surface Mount