☰
MCP4802-E/P
MCP4802-E/P
Active
Description:  IC DAC 8BIT V-OUT 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP4802-E/P Datasheet
History Price: $2.24000
In Stock: 18800
MCP4802-E/P vs MCP47CMD01-E/MG
Series
-
MCP
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
4.5μs (Typ)
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
Internal
External, Internal, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
?.1 (Max), ?.1 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
16-VFQFN Exposed Pad
Supplier Device Package
8-PDIP
16-QFN (3x3)
Mounting Type
Through Hole
Surface Mount