☰
MCP4802-E/MS
MCP4802-E/MS
Active
Description:  IC DAC 8BIT V-OUT 8MSOP
Manufacturer:  Microchip Technology
History Price: $2.08000
In Stock: 23135
MCP4802-E/MS vs MCP47CMD11-E/MG
Series
-
MCP
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
2
1
Settling Time
4.5μs (Typ)
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
Internal
External, Internal, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
?.25 (Max), ?.25 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
16-QFN (3x3)
Mounting Type
Surface Mount
Surface Mount