☰
MCP4801-E/MC
MCP4801-E/MC
Active
Description:  IC DAC 8BIT V-OUT 8DFN
Manufacturer:  Microchip Technology
History Price: $1.59000
In Stock: 42780
MCP4801-E/MC vs MCP47CMD12-E/MF
Series
-
MCP
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
1
2
Settling Time
4.5μs (Typ)
4μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
Internal
External, Internal, Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.8V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
?.25 (Max), ?.25 (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-VFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x3)
10-DFN (3x3)
Mounting Type
Surface Mount
Surface Mount