☰
MCP47FVB24T-E/ML
MCP47FVB24T-E/ML
Active
Description:  QUAD CHANNEL EEPROM I2C DAC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 480
MCP47FVB24T-E/ML vs MCP47CMD12-E/MF
Series
-
MCP
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
10
Number of D/A Converters
-
2
Settling Time
-
4μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
I2C
Reference Type
-
External, Internal, Supply
Voltage - Supply, Analog
-
1.8V ~ 5.5V
Voltage - Supply, Digital
-
1.8V ~ 5.5V
INL/DNL (LSB)
-
?.25 (Max), ?.25 (Max)
Architecture
-
String DAC
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
10-VFDFN Exposed Pad
Supplier Device Package
-
10-DFN (3x3)
Mounting Type
-
Surface Mount