☰
MCP47FEB04-E/ML
MCP47FEB04-E/ML
Obsolete
Description:  QUAD CHANNEL EEPROM I2C DAC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 41840
MCP47FEB04-E/ML vs MCP47CMD02-E/MG
Series
-
MCP
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
2
Settling Time
-
4μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
I2C
Reference Type
-
External, Internal, Supply
Voltage - Supply, Analog
-
1.8V ~ 5.5V
Voltage - Supply, Digital
-
1.8V ~ 5.5V
INL/DNL (LSB)
-
?.1 (Max), ?.1 (Max)
Architecture
-
String DAC
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
16-VFQFN Exposed Pad
Supplier Device Package
-
16-QFN (3x3)
Mounting Type
-
Surface Mount