Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology MCP2003T-E/MD
MCP2003T-E/MD
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8DFN
Manufacturer:
Microchip Technology
Datasheet:
MCP2003T-E/MD Datasheet
History Price: $1.03500
In Stock: 560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP2003T-E/MD vs MCP2003B-E/MC
Part No
MCP2003T-E/MD
MCP2003B-E/MC
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LINbus
LINbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
175 mV
-
Data Rate
-
20kBaud
Voltage - Supply
6V ~ 27V
5.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (4x4)
8-DFN (2x3)