MCP1827ST-5002E/EB
MCP1827ST-5002E/EB
Active
Description:  IC REG LINEAR 5V 1.5A 3DDPAK
Manufacturer:  Microchip Technology
History Price: $1.80000
In Stock: 15180
MCP1827ST-5002E/EB vs MCP1827-2502E/AT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 1.5A
0.6V @ 1.5A
Current - Output
1.5A
1.5A
Current - Quiescent (Iq)
220 μA
220 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
-
Enable, Power Good
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
TO-220-5
Supplier Device Package
3-DDPAK
TO-220-5