Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Microchip Technology MCP1827-2502E/AT
MCP1827-2502E/AT
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.5V 1.5A TO220-5
Manufacturer:
Microchip Technology
Datasheet:
MCP1827-2502E/AT Datasheet
History Price: $1.80000
In Stock: 44200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP1827-2502E/AT vs MCP1827S-1202E/AB
Part No
MCP1827-2502E/AT
MCP1827S-1202E/AB
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
2.5V
1.2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 1.5A
0.6V @ 1.5A
Current - Output
1.5A
1.5A
Current - Quiescent (Iq)
220 μA
220 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Power Good
-
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
TO-220-3
Supplier Device Package
TO-220-5
TO-220-3