MCP1827-2502E/AT
MCP1827-2502E/AT
Active
Description:  IC REG LINEAR 2.5V 1.5A TO220-5
Manufacturer:  Microchip Technology
History Price: $1.80000
In Stock: 44200
MCP1827-2502E/AT vs MCP1827-1802E/ET
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
2.5V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 1.5A
0.6V @ 1.5A
Current - Output
1.5A
1.5A
Current - Quiescent (Iq)
220 μA
220 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-220-5
5-DDPAK