Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Microchip Technology MCP1826-3002E/ET
MCP1826-3002E/ET
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 1A 5DDPAK
Manufacturer:
Microchip Technology
Datasheet:
MCP1826-3002E/ET Datasheet
History Price: $1.47000
In Stock: 22700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP1826-3002E/ET vs MCP1827-3002E/AT
Part No
MCP1826-3002E/ET
MCP1827-3002E/AT
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 1A
0.6V @ 1.5A
Current - Output
1A
1.5A
Current - Quiescent (Iq)
220 μA
220 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-220-5
Supplier Device Package
5-DDPAK
TO-220-5