Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Microchip Technology MCP1700-2802E/TO
MCP1700-2802E/TO
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.8V 250MA TO92-3
Manufacturer:
Microchip Technology
Datasheet:
MCP1700-2802E/TO Datasheet
History Price: $0.53000
In Stock: 4700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP1700-2802E/TO vs MCP1827ST-3002E/EB
Part No
MCP1700-2802E/TO
MCP1827ST-3002E/EB
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
2.8V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 250mA
0.6V @ 1.5A
Current - Output
250mA
1.5A
Current - Quiescent (Iq)
4 μA
220 μA
Current - Supply (Max)
-
-
PSRR
44dB (100Hz)
60dB (100Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-92-3
3-DDPAK