MCP1700-2802E/TO
MCP1700-2802E/TO
Active
Description:  IC REG LINEAR 2.8V 250MA TO92-3
Manufacturer:  Microchip Technology
History Price: $0.53000
In Stock: 4700
MCP1700-2802E/TO vs MCP1827-3002E/ET
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
2.8V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 250mA
0.6V @ 1.5A
Current - Output
250mA
1.5A
Current - Quiescent (Iq)
4 μA
220 μA
Current - Supply (Max)
-
-
PSRR
44dB (100Hz)
60dB (100Hz)
Control Features
-
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-92-3
5-DDPAK