MCP1700-1202E/TO
MCP1700-1202E/TO
Active
Description:  IC REG LINEAR 1.2V 200MA TO92-3
Manufacturer:  Microchip Technology
History Price: $0.53000
In Stock: 24800
MCP1700-1202E/TO vs MCP1827ST-2502E/EB
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
1.2V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.35V @ 200mA
0.6V @ 1.5A
Current - Output
200mA
1.5A
Current - Quiescent (Iq)
4 μA
220 μA
Current - Supply (Max)
-
-
PSRR
44dB (100Hz)
60dB (100Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-92-3
3-DDPAK