Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCIMX7S5EVK08SD
MCIMX7S5EVK08SD
Active
Embedded - Microprocessors
Description:
IC MPU I.MX7S 800MHZ 488TFBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MCIMX7S5EVK08SD Datasheet
History Price: $18.11000
In Stock: 19900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCIMX7S5EVK08SD vs MCIMX7U5DVK07SC
Part No
MCIMX7S5EVK08SD
MCIMX7U5DVK07SC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
i.MX7S
i.MX7ULP
Packaging
Bulk or Tray
Bulk or Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
800MHz
720MHz
Co-Processors/DSP
Multimedia; NEON? MPE
ARM? Cortex?-M4
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
LPDDR2, LPDDR3
Graphics Acceleration
No
Yes
Display & Interface Controllers
Keypad, LCD, MIPI
MIPI-DSI
Ethernet
10/100/1000Mbps (1)
-
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
USB 2.0 (2)
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
-20 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 95 ℃
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot
Package / Case
Surface Mount
-
Supplier Device Package
488-TFBGA
-