MCIMX7S5EVK08SD
MCIMX7S5EVK08SD
Active
Description:  IC MPU I.MX7S 800MHZ 488TFBGA
Manufacturer:  NXP Semiconductors
History Price: $18.11000
In Stock: 19900
MCIMX7S5EVK08SD vs MCIMX6Y2DVM09AB
Series
i.MX7S
i.MX6
Packaging
Bulk or Tray
Bulk or Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
800MHz
900MHz
Co-Processors/DSP
Multimedia; NEON? MPE
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
LPDDR2, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD, MIPI
Electrophoretic, LCD
Ethernet
10/100/1000Mbps (1)
10/100Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 3.3V
1.8V, 2.8V, 3.3V
Operating Temperature
-20 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 95 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
488-TFBGA
289-LFBGA