Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
-
Number of Cores/Bus Width
2 Core, 32-Bit
-
Co-Processors/DSP
Multimedia; NEON? MPE
-
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
-
Graphics Acceleration
No
-
Display & Interface Controllers
Keypad, LCD, MIPI
-
Ethernet
10/100/1000Mbps (2)
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
-
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
-
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
-
Package / Case
Surface Mount
-
Supplier Device Package
541-LFBGA
-