MCIMX7D7DVK10SC
MCIMX7D7DVK10SC
Active
Description:  IC MPU I.MX7D 1.0GHZ 488TFBGA
Manufacturer:  NXP Semiconductors
History Price: $21.99434
In Stock: 41200
MCIMX7D7DVK10SC vs MCIMX7S5EVM08SC
Series
i.MX7D
i.MX7S
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
2 Core, 32-Bit
1 Core, 32-Bit
Speed
1.0GHz
800MHz
Co-Processors/DSP
Multimedia; NEON? MPE
Multimedia; NEON? MPE
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD, MIPI
Keypad, LCD, MIPI
Ethernet
10/100/1000Mbps (2)
10/100/1000Mbps (1)
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
-20 ℃ ~ 105 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
488-TFBGA
541-LFBGA