MCIMX7D5EVK10SD
MCIMX7D5EVK10SD
Active
Description:  IC MPU I.MX7D 1GHZ 488TFBGA
Manufacturer:  NXP Semiconductors
History Price: $22.76151
In Stock: 35700
MCIMX7D5EVK10SD vs MCIMX7D7DVK10SC
Series
i.MX7D
i.MX7D
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
2 Core, 32-Bit
2 Core, 32-Bit
Speed
1GHz
1.0GHz
Co-Processors/DSP
Multimedia; NEON? MPE
Multimedia; NEON? MPE
RAM Controllers
DDR3, DDR3L, LPDDR2, LPDDR3
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD, MIPI
Keypad, LCD, MIPI
Ethernet
10/100/1000Mbps (2)
10/100/1000Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 95 ℃ (TJ)
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
488-TFBGA
488-TFBGA