Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCIMX7D2DVM12SD
MCIMX7D2DVM12SD
Active
Embedded - Microprocessors
Description:
IC MPU I.MX7D 1.2GHZ 541MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MCIMX7D2DVM12SD Datasheet
History Price: $37.52000
In Stock: 36900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCIMX7D2DVM12SD vs MCIMX7U3DVK07SC
Part No
MCIMX7D2DVM12SD
MCIMX7U3DVK07SC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
i.MX7D
i.MX7ULP
Packaging
Bulk or Tray
Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-A7, ARM? Cortex?-M4
ARM? Cortex?-A7
Number of Cores/Bus Width
2 Core, 32-Bit
1 Core, 32-Bit
Speed
1.2GHz
720MHz
Co-Processors/DSP
Multimedia; NEON? MPE
ARM? Cortex?-M4
RAM Controllers
LPDDR2, LPDDR3, DDR3, DDR3L
LPDDR2, LPDDR3
Graphics Acceleration
No
Yes
Display & Interface Controllers
Keypad, LCD, MIPI
MIPI-DSI
Ethernet
10/100/1000Mbps (2)
-
SATA
-
-
USB
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
USB 2.0 (2)
Voltage - I/O
1.8V, 3.3V
-
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 95 ℃
Security Features
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot
Package / Case
Surface Mount
-
Supplier Device Package
541-LFBGA
-